ROUND KNURLED KNOB, 6MM; Shaft Type:Splined Shaft; Shaft Diameter:6mm; Knob Material:Rubber; Knob / Dial Style:Round Knurled with Indicator Line; Knob Diameter:13mm; Product Range:-; Body Material:Rubber RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Knobs (industrial) |
| Product Number | 10M7580 |
| Product Name | Round Knurled Knob, 6Mm; Shaft Type Multicomp |
| Knob Material | Rubber |