multicomp PRO Round Knurled Knob, 6Mm; Shaft Type Multicomp MC21061

Description
ROUND KNURLED KNOB, 6MM; Shaft Type:Splined Shaft; Shaft Diameter:6mm; Knob Material:Rubber; Knob / Dial Style:Round Knurled with Indicator Line; Knob Diameter:13mm; Product Range:-; Body Material:Rubber RoHS Compliant: Yes
Datasheet
Description
ROUND KNURLED KNOB, 6MM; Shaft Type:Splined Shaft; Shaft Diameter:6mm; Knob Material:Rubber; Knob / Dial Style:Round Knurled with Indicator Line; Knob Diameter:13mm; Product Range:-; Body Material:Rubber RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Round Knurled Knob, 6Mm; Shaft Type Multicomp - 10M7579 - Newark, An Avnet Company
Chicago, IL, United States
Round Knurled Knob, 6Mm; Shaft Type Multicomp
10M7579
Round Knurled Knob, 6Mm; Shaft Type Multicomp 10M7579
ROUND KNURLED KNOB, 6MM; Shaft Type:Splined Shaft; Shaft Diameter:6mm; Knob Material:Rubber; Knob / Dial Style:Round Knurled with Indicator Line; Knob Diameter:13mm; Product Range:-; Body Material:Rubber RoHS Compliant: Yes

ROUND KNURLED KNOB, 6MM; Shaft Type:Splined Shaft; Shaft Diameter:6mm; Knob Material:Rubber; Knob / Dial Style:Round Knurled with Indicator Line; Knob Diameter:13mm; Product Range:-; Body Material:Rubber RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Knobs (industrial)
Product Number 10M7579
Product Name Round Knurled Knob, 6Mm; Shaft Type Multicomp
Knob Material Rubber
Unlock Full Specs
to access all available technical data

Similar Products

Clamping Knobs - 686193 - RS Components, Ltd.
RS Components, Ltd.
Specs
Knob Type Multiple lobes
Colors / Finishes Available Black
Knob Material Plastic
View Details
1/4-22 Black Acetal Rosette Knob & Cap Screw Ass'y, 1
Specs
Knob Type Thumbscrew
Material Description Black Acetal
Screw Thread Specifications 1/4-20
View Details
4 Prong Aluminum Hand Knobs - 21002 - Jergens, Inc.
Specs
Knob Type Four Arms / Lobes
Colors / Finishes Available Tumble
Knob Material Metal
View Details