multicomp PRO Round Knurled Knob, 6Mm; Shaft Type Multicomp MC21059

Description
ROUND KNURLED KNOB, 6MM; Shaft Type:Splined Shaft; Shaft Diameter:6mm; Knob Material:Rubber; Knob / Dial Style:Round Knurled with Indicator Line; Knob Diameter:13mm; Product Range:-; Body Material:Rubber RoHS Compliant: Yes
Datasheet
Description
ROUND KNURLED KNOB, 6MM; Shaft Type:Splined Shaft; Shaft Diameter:6mm; Knob Material:Rubber; Knob / Dial Style:Round Knurled with Indicator Line; Knob Diameter:13mm; Product Range:-; Body Material:Rubber RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Round Knurled Knob, 6Mm; Shaft Type Multicomp - 10M7577 - Newark, An Avnet Company
Chicago, IL, United States
Round Knurled Knob, 6Mm; Shaft Type Multicomp
10M7577
Round Knurled Knob, 6Mm; Shaft Type Multicomp 10M7577
ROUND KNURLED KNOB, 6MM; Shaft Type:Splined Shaft; Shaft Diameter:6mm; Knob Material:Rubber; Knob / Dial Style:Round Knurled with Indicator Line; Knob Diameter:13mm; Product Range:-; Body Material:Rubber RoHS Compliant: Yes

ROUND KNURLED KNOB, 6MM; Shaft Type:Splined Shaft; Shaft Diameter:6mm; Knob Material:Rubber; Knob / Dial Style:Round Knurled with Indicator Line; Knob Diameter:13mm; Product Range:-; Body Material:Rubber RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Knobs (industrial)
Product Number 10M7577
Product Name Round Knurled Knob, 6Mm; Shaft Type Multicomp
Knob Material Rubber
Unlock Full Specs
to access all available technical data