ROUND KNURLED DIAL KNOB, 6.35MM; Shaft Type:Splined Shaft; Shaft Diameter:6.35mm; Knob Material:ABS (Acrylonitrile Butadiene Styrene); Knob / Dial Style:Round Knurled with Indicator Line; Knob Diameter:20.5mm; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Knobs (industrial) |
| Product Number | 10M7574 |
| Product Name | Round Knurled Dial Knob, 6.35Mm; Shaft Type Multicomp |
| Material Description | ABS (Acrylonitrile Butadiene Styrene) |