ROUND KNURLED DIAL KNOB, 6.35MM; Shaft Type:Splined Shaft; Shaft Diameter:6mm; Knob Material:Plastic; Knob / Dial Style:Round Knurled with Indicator Line; Knob Diameter:24mm; Product Range:-; Body Material:Plastic With Metal Insert RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Knobs (industrial) |
| Product Number | 10M7573 |
| Product Name | Round Knurled Dial Knob, 6.35Mm; Shaft Type Multicomp |
| Material Description | Plastic |