multicomp PRO Round Knurled Dial Knob, 6.4Mm; Shaft Type Multicomp MC21049

Description
ROUND KNURLED DIAL KNOB, 6.4MM; Shaft Type:Round Shaft; Shaft Diameter:6.4mm; Knob Material:Aluminium; Knob / Dial Style:Round Knurled with Indicator Arrow; Knob Diameter:12.7mm; Product Range:-; Body Material:Solid Aluminum RoHS Compliant: Yes
Datasheet
Description
ROUND KNURLED DIAL KNOB, 6.4MM; Shaft Type:Round Shaft; Shaft Diameter:6.4mm; Knob Material:Aluminium; Knob / Dial Style:Round Knurled with Indicator Arrow; Knob Diameter:12.7mm; Product Range:-; Body Material:Solid Aluminum RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Round Knurled Dial Knob, 6.4Mm; Shaft Type Multicomp - 10M7567 - Newark, An Avnet Company
Chicago, IL, United States
Round Knurled Dial Knob, 6.4Mm; Shaft Type Multicomp
10M7567
Round Knurled Dial Knob, 6.4Mm; Shaft Type Multicomp 10M7567
ROUND KNURLED DIAL KNOB, 6.4MM; Shaft Type:Round Shaft; Shaft Diameter:6.4mm; Knob Material:Aluminium; Knob / Dial Style:Round Knurled with Indicator Arrow; Knob Diameter:12.7mm; Product Range:-; Body Material:Solid Aluminum RoHS Compliant: Yes

ROUND KNURLED DIAL KNOB, 6.4MM; Shaft Type:Round Shaft; Shaft Diameter:6.4mm; Knob Material:Aluminium; Knob / Dial Style:Round Knurled with Indicator Arrow; Knob Diameter:12.7mm; Product Range:-; Body Material:Solid Aluminum RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Knobs (industrial)
Product Number 10M7567
Product Name Round Knurled Dial Knob, 6.4Mm; Shaft Type Multicomp
Knob Material Metal
Unlock Full Specs
to access all available technical data