multicomp PRO Round Knurled Aluminium Knob, 6.43Mm; Shaft Type Multicomp MC21042

Description
ROUND KNURLED ALUMINIUM KNOB, 6.43MM; Shaft Type:Round Shaft; Shaft Diameter:6.43mm; Knob Material:Aluminium; Knob / Dial Style:Round Knurled with Indicator Line; Knob Diameter:23.8mm; Product Range:-; Body Material:Solid Aluminum RoHS Compliant: Yes
Datasheet
Description
ROUND KNURLED ALUMINIUM KNOB, 6.43MM; Shaft Type:Round Shaft; Shaft Diameter:6.43mm; Knob Material:Aluminium; Knob / Dial Style:Round Knurled with Indicator Line; Knob Diameter:23.8mm; Product Range:-; Body Material:Solid Aluminum RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Round Knurled Aluminium Knob, 6.43Mm; Shaft Type Multicomp - 10M7560 - Newark, An Avnet Company
Chicago, IL, United States
Round Knurled Aluminium Knob, 6.43Mm; Shaft Type Multicomp
10M7560
Round Knurled Aluminium Knob, 6.43Mm; Shaft Type Multicomp 10M7560
ROUND KNURLED ALUMINIUM KNOB, 6.43MM; Shaft Type:Round Shaft; Shaft Diameter:6.43mm; Knob Material:Aluminium; Knob / Dial Style:Round Knurled with Indicator Line; Knob Diameter:23.8mm; Product Range:-; Body Material:Solid Aluminum RoHS Compliant: Yes

ROUND KNURLED ALUMINIUM KNOB, 6.43MM; Shaft Type:Round Shaft; Shaft Diameter:6.43mm; Knob Material:Aluminium; Knob / Dial Style:Round Knurled with Indicator Line; Knob Diameter:23.8mm; Product Range:-; Body Material:Solid Aluminum RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Knobs (industrial)
Product Number 10M7560
Product Name Round Knurled Aluminium Knob, 6.43Mm; Shaft Type Multicomp
Knob Material Metal
Unlock Full Specs
to access all available technical data

Similar Products

Clamping Knobs - 188878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Knob Type Wing
Knob Material Plastic
Material Description Thermoplastic
View Details
Knobs - PK1100B1/4-ND - DigiKey
TE Connectivity
Specs
Colors / Finishes Available Black
Features Indicator / Pointer
Knob Material Plastic
View Details
2 suppliers
3/8-16 Black Acetal Rosette Knob & Cap Screw Ass'y, 1-1/2
Specs
Knob Type Thumbscrew
Material Description Black Acetal
Screw Thread Specifications 3/8-16
View Details
Plastic Lobe Knobs with Stud by ELESA® - 34135 - Jergens, Inc.
Specs
Knob Material Plastic
Material Description High-Resilience Polypropylene-Based Technopolymer (Part No.'s 33-)
Mounting Type Stud; Zinc-Plated Steel Threaded Stud with Chamfered Flat End (Part No.'s 33-)
View Details