multicomp PRO Round Knurled Aluminium Knob, 6.43Mm; Shaft Type Multicomp MC21041

Description
ROUND KNURLED ALUMINIUM KNOB, 6.43MM; Shaft Type:Round Shaft; Shaft Diameter:6.43mm; Knob Material:Aluminium; Knob / Dial Style:Round Knurled with Indicator Line; Knob Diameter:19mm; Product Range:-; Body Material:Solid Aluminum RoHS Compliant: Yes
Datasheet
Description
ROUND KNURLED ALUMINIUM KNOB, 6.43MM; Shaft Type:Round Shaft; Shaft Diameter:6.43mm; Knob Material:Aluminium; Knob / Dial Style:Round Knurled with Indicator Line; Knob Diameter:19mm; Product Range:-; Body Material:Solid Aluminum RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Round Knurled Aluminium Knob, 6.43Mm; Shaft Type Multicomp - 10M7559 - Newark, An Avnet Company
Chicago, IL, United States
Round Knurled Aluminium Knob, 6.43Mm; Shaft Type Multicomp
10M7559
Round Knurled Aluminium Knob, 6.43Mm; Shaft Type Multicomp 10M7559
ROUND KNURLED ALUMINIUM KNOB, 6.43MM; Shaft Type:Round Shaft; Shaft Diameter:6.43mm; Knob Material:Aluminium; Knob / Dial Style:Round Knurled with Indicator Line; Knob Diameter:19mm; Product Range:-; Body Material:Solid Aluminum RoHS Compliant: Yes

ROUND KNURLED ALUMINIUM KNOB, 6.43MM; Shaft Type:Round Shaft; Shaft Diameter:6.43mm; Knob Material:Aluminium; Knob / Dial Style:Round Knurled with Indicator Line; Knob Diameter:19mm; Product Range:-; Body Material:Solid Aluminum RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Knobs (industrial)
Product Number 10M7559
Product Name Round Knurled Aluminium Knob, 6.43Mm; Shaft Type Multicomp
Knob Material Metal
Unlock Full Specs
to access all available technical data