multicomp PRO Pointer Bar Knob, 6Mm; Shaft Type Multicomp MC21036

Description
POINTER BAR KNOB, 6MM; Shaft Type:Round Shaft; Shaft Diameter:6mm; Knob Material:Aluminium; Knob / Dial Style:Pointer Bar; Knob Diameter:22mm; Product Range:-; Body Material:Solid Aluminum; Shaft Size:1/4-in. (6.35mm) RoHS Compliant: Yes
Datasheet
Description
POINTER BAR KNOB, 6MM; Shaft Type:Round Shaft; Shaft Diameter:6mm; Knob Material:Aluminium; Knob / Dial Style:Pointer Bar; Knob Diameter:22mm; Product Range:-; Body Material:Solid Aluminum; Shaft Size:1/4-in. (6.35mm) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pointer Bar Knob, 6Mm; Shaft Type Multicomp - 10M7554 - Newark, An Avnet Company
Chicago, IL, United States
Pointer Bar Knob, 6Mm; Shaft Type Multicomp
10M7554
Pointer Bar Knob, 6Mm; Shaft Type Multicomp 10M7554
POINTER BAR KNOB, 6MM; Shaft Type:Round Shaft; Shaft Diameter:6mm; Knob Material:Aluminium; Knob / Dial Style:Pointer Bar; Knob Diameter:22mm; Product Range:-; Body Material:Solid Aluminum; Shaft Size:1/4-in. (6.35mm) RoHS Compliant: Yes

POINTER BAR KNOB, 6MM; Shaft Type:Round Shaft; Shaft Diameter:6mm; Knob Material:Aluminium; Knob / Dial Style:Pointer Bar; Knob Diameter:22mm; Product Range:-; Body Material:Solid Aluminum; Shaft Size:1/4-in. (6.35mm) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Knobs (industrial)
Product Number 10M7554
Product Name Pointer Bar Knob, 6Mm; Shaft Type Multicomp
Knob Type Bar
Unlock Full Specs
to access all available technical data