multicomp PRO Pointer Bar Knob, 6.4Mm; Shaft Type Multicomp MC21035

Description
POINTER BAR KNOB, 6.4MM; Shaft Type:Round Shaft; Shaft Diameter:6.4mm; Knob Material:Aluminium; Knob / Dial Style:Pointer Bar; Knob Diameter:19mm; Product Range:-; Body Material:Solid Aluminum; Shaft Size:1/4 (6.35) in. (mm) RoHS Compliant: Yes
Datasheet
Description
POINTER BAR KNOB, 6.4MM; Shaft Type:Round Shaft; Shaft Diameter:6.4mm; Knob Material:Aluminium; Knob / Dial Style:Pointer Bar; Knob Diameter:19mm; Product Range:-; Body Material:Solid Aluminum; Shaft Size:1/4 (6.35) in. (mm) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pointer Bar Knob, 6.4Mm; Shaft Type Multicomp - 10M7553 - Newark, An Avnet Company
Chicago, IL, United States
Pointer Bar Knob, 6.4Mm; Shaft Type Multicomp
10M7553
Pointer Bar Knob, 6.4Mm; Shaft Type Multicomp 10M7553
POINTER BAR KNOB, 6.4MM; Shaft Type:Round Shaft; Shaft Diameter:6.4mm; Knob Material:Aluminium; Knob / Dial Style:Pointer Bar; Knob Diameter:19mm; Product Range:-; Body Material:Solid Aluminum; Shaft Size:1/4 (6.35) in. (mm) RoHS Compliant: Yes

POINTER BAR KNOB, 6.4MM; Shaft Type:Round Shaft; Shaft Diameter:6.4mm; Knob Material:Aluminium; Knob / Dial Style:Pointer Bar; Knob Diameter:19mm; Product Range:-; Body Material:Solid Aluminum; Shaft Size:1/4 (6.35) in. (mm) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Knobs (industrial)
Product Number 10M7553
Product Name Pointer Bar Knob, 6.4Mm; Shaft Type Multicomp
Knob Type Bar
Unlock Full Specs
to access all available technical data

Similar Products

Instrumentation Knob - 8561 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Material Plastic
Diameter / Width 0.2500 inches (6.35 mm)
View Details
2 suppliers
Flat Top Sealing Knobs -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Knob Type Flat Top
Knob Material Metal
View Details
Lift Knob - PKN - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Knob Type Push/Pull
Colors / Finishes Available Glossy Finish, Black
Knob Material Plastic
View Details
Tuning Knobs -
OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Knob Material Plastic
Material Description Plastic
View Details