POINTER BAR KNOB, 6.4MM; Shaft Type:Round Shaft; Shaft Diameter:6.4mm; Knob Material:Aluminium; Knob / Dial Style:Pointer Bar; Knob Diameter:12.7mm; Product Range:-; Body Material:Solid Aluminum; Shaft Size:1/4 (6.35) in. (mm) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Knobs (industrial) |
| Product Number | 10M7551 |
| Product Name | Pointer Bar Knob, 6.4Mm; Shaft Type Multicomp |
| Knob Type | Bar |