multicomp PRO Round Aluminium Knob, 6.4Mm; Shaft Type Multicomp MC21028

Description
ROUND ALUMINIUM KNOB, 6.4MM; Shaft Type:Round Shaft; Shaft Diameter:6.4mm; Knob Material:Aluminium; Knob / Dial Style:Round with Indicator Line; Knob Diameter:28mm; Product Range:-; Body Material:Solid Aluminum RoHS Compliant: Yes
Datasheet
Description
ROUND ALUMINIUM KNOB, 6.4MM; Shaft Type:Round Shaft; Shaft Diameter:6.4mm; Knob Material:Aluminium; Knob / Dial Style:Round with Indicator Line; Knob Diameter:28mm; Product Range:-; Body Material:Solid Aluminum RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Round Aluminium Knob, 6.4Mm; Shaft Type Multicomp - 10M7545 - Newark, An Avnet Company
Chicago, IL, United States
Round Aluminium Knob, 6.4Mm; Shaft Type Multicomp
10M7545
Round Aluminium Knob, 6.4Mm; Shaft Type Multicomp 10M7545
ROUND ALUMINIUM KNOB, 6.4MM; Shaft Type:Round Shaft; Shaft Diameter:6.4mm; Knob Material:Aluminium; Knob / Dial Style:Round with Indicator Line; Knob Diameter:28mm; Product Range:-; Body Material:Solid Aluminum RoHS Compliant: Yes

ROUND ALUMINIUM KNOB, 6.4MM; Shaft Type:Round Shaft; Shaft Diameter:6.4mm; Knob Material:Aluminium; Knob / Dial Style:Round with Indicator Line; Knob Diameter:28mm; Product Range:-; Body Material:Solid Aluminum RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Knobs (industrial)
Product Number 10M7545
Product Name Round Aluminium Knob, 6.4Mm; Shaft Type Multicomp
Knob Material Metal
Unlock Full Specs
to access all available technical data

Similar Products

Instrumentation Knob, Aluminum - 8515 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Material Metal
Diameter / Width 0.2500 inches (6.35 mm)
View Details
Flat Top Sealing Knobs -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Knob Type Flat Top
Knob Material Metal
View Details
Revolving Ball Knob - RBG - Imao-Fixtureworks
Specs
Knob Type Ball
Colors / Finishes Available Glossy Finish, Black Matte
Knob Material Plastic
View Details
Collet Control Knob System - COM-KNOBS - OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Knob Material Plastic
Material Description Plastic with brass collet
View Details