multicomp PRO Round Aluminium Knob, 6.4Mm; Shaft Type Multicomp MC21026

Description
ROUND ALUMINIUM KNOB, 6.4MM; Shaft Type:Round Shaft; Shaft Diameter:6.4mm; Knob Material:Aluminium; Knob / Dial Style:Round with Indicator Line; Knob Diameter:16mm; Product Range:-; Body Material:Solid Aluminum RoHS Compliant: Yes
Datasheet
Description
ROUND ALUMINIUM KNOB, 6.4MM; Shaft Type:Round Shaft; Shaft Diameter:6.4mm; Knob Material:Aluminium; Knob / Dial Style:Round with Indicator Line; Knob Diameter:16mm; Product Range:-; Body Material:Solid Aluminum RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Round Aluminium Knob, 6.4Mm; Shaft Type Multicomp - 10M7543 - Newark, An Avnet Company
Chicago, IL, United States
Round Aluminium Knob, 6.4Mm; Shaft Type Multicomp
10M7543
Round Aluminium Knob, 6.4Mm; Shaft Type Multicomp 10M7543
ROUND ALUMINIUM KNOB, 6.4MM; Shaft Type:Round Shaft; Shaft Diameter:6.4mm; Knob Material:Aluminium; Knob / Dial Style:Round with Indicator Line; Knob Diameter:16mm; Product Range:-; Body Material:Solid Aluminum RoHS Compliant: Yes

ROUND ALUMINIUM KNOB, 6.4MM; Shaft Type:Round Shaft; Shaft Diameter:6.4mm; Knob Material:Aluminium; Knob / Dial Style:Round with Indicator Line; Knob Diameter:16mm; Product Range:-; Body Material:Solid Aluminum RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Knobs (industrial)
Product Number 10M7543
Product Name Round Aluminium Knob, 6.4Mm; Shaft Type Multicomp
Knob Material Metal
Unlock Full Specs
to access all available technical data

Similar Products

Clamping Knobs - 2845542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Knob Type Wing
Knob Material Plastic
Material Description Thermoplastic
View Details
3/8-16 Red Acetal Tee Knob & Cap Screw Ass'y, 1-1/2
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Knob Type Thumbscrew
Material Description Red Acetal
Screw Thread Specifications 3/8-16
View Details
Plastic Lobe Knobs with Six Sides by ELESA® - 33752 - Jergens, Inc.
Specs
Colors / Finishes Available Glossy, Black
Knob Material Plastic
Material Description Phenolic-Based (PF) Duroplast
View Details