multicomp PRO Round Aluminium Knob, 6.4Mm; Shaft Type Multicomp MC21025

Description
ROUND ALUMINIUM KNOB, 6.4MM; Shaft Type:Round Shaft; Shaft Diameter:6.4mm; Knob Material:Aluminium; Knob / Dial Style:Round with Indicator Line; Knob Diameter:28mm; Product Range:-; Body Material:Solid Aluminum RoHS Compliant: Yes
Datasheet
Description
ROUND ALUMINIUM KNOB, 6.4MM; Shaft Type:Round Shaft; Shaft Diameter:6.4mm; Knob Material:Aluminium; Knob / Dial Style:Round with Indicator Line; Knob Diameter:28mm; Product Range:-; Body Material:Solid Aluminum RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Round Aluminium Knob, 6.4Mm; Shaft Type Multicomp - 10M7542 - Newark, An Avnet Company
Chicago, IL, United States
Round Aluminium Knob, 6.4Mm; Shaft Type Multicomp
10M7542
Round Aluminium Knob, 6.4Mm; Shaft Type Multicomp 10M7542
ROUND ALUMINIUM KNOB, 6.4MM; Shaft Type:Round Shaft; Shaft Diameter:6.4mm; Knob Material:Aluminium; Knob / Dial Style:Round with Indicator Line; Knob Diameter:28mm; Product Range:-; Body Material:Solid Aluminum RoHS Compliant: Yes

ROUND ALUMINIUM KNOB, 6.4MM; Shaft Type:Round Shaft; Shaft Diameter:6.4mm; Knob Material:Aluminium; Knob / Dial Style:Round with Indicator Line; Knob Diameter:28mm; Product Range:-; Body Material:Solid Aluminum RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Knobs (industrial)
Product Number 10M7542
Product Name Round Aluminium Knob, 6.4Mm; Shaft Type Multicomp
Knob Material Metal
Unlock Full Specs
to access all available technical data