ROUND DIAL KNOB, 6.4MM; Shaft Type:Round Shaft; Shaft Diameter:6.4mm; Knob Material:Aluminium; Knob / Dial Style:Round with Indicator Line; Knob Diameter:38mm; Product Range:-; Body Material:Aluminum; External Height:0.63" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Knobs (industrial) |
| Product Number | 10M7539 |
| Product Name | Round Dial Knob, 6.4Mm; Shaft Type Multicomp |
| Knob Material | Metal |