multicomp PRO Round Dial Knob, 4Mm; Shaft Type Multicomp MC21017

Description
ROUND DIAL KNOB, 4MM; Shaft Type:Round Shaft; Shaft Diameter:4mm; Knob Material:Aluminium; Knob / Dial Style:Round with Indicator Line; Knob Diameter:18mm; Product Range:-; Body Material:Aluminum Shell with Plastic Insert RoHS Compliant: Yes
Datasheet
Description
ROUND DIAL KNOB, 4MM; Shaft Type:Round Shaft; Shaft Diameter:4mm; Knob Material:Aluminium; Knob / Dial Style:Round with Indicator Line; Knob Diameter:18mm; Product Range:-; Body Material:Aluminum Shell with Plastic Insert RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Round Dial Knob, 4Mm; Shaft Type Multicomp - 10M7534 - Newark, An Avnet Company
Chicago, IL, United States
Round Dial Knob, 4Mm; Shaft Type Multicomp
10M7534
Round Dial Knob, 4Mm; Shaft Type Multicomp 10M7534
ROUND DIAL KNOB, 4MM; Shaft Type:Round Shaft; Shaft Diameter:4mm; Knob Material:Aluminium; Knob / Dial Style:Round with Indicator Line; Knob Diameter:18mm; Product Range:-; Body Material:Aluminum Shell with Plastic Insert RoHS Compliant: Yes

ROUND DIAL KNOB, 4MM; Shaft Type:Round Shaft; Shaft Diameter:4mm; Knob Material:Aluminium; Knob / Dial Style:Round with Indicator Line; Knob Diameter:18mm; Product Range:-; Body Material:Aluminum Shell with Plastic Insert RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Knobs (industrial)
Product Number 10M7534
Product Name Round Dial Knob, 4Mm; Shaft Type Multicomp
Knob Material Metal
Unlock Full Specs
to access all available technical data

Similar Products

Clamping Knobs - 7027752 - RS Components, Ltd.
RS Components, Ltd.
Specs
Knob Type 4-arm
Colors / Finishes Available Black
Knob Material Plastic
View Details
1/4-20 Red Acetal Tee Knob & Cap Screw Ass'y, 1/2
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Knob Type Thumbscrew
Material Description Red Acetal
Screw Thread Specifications 1/4-20
View Details
4 Prong Aluminum Hand Knobs - 21012 - Jergens, Inc.
Specs
Knob Type Four Arms / Lobes
Colors / Finishes Available Tumble
Knob Material Metal
View Details