multicomp PRO Round Dial Knob, 6.4Mm; Shaft Type Multicomp MC21015

Description
ROUND DIAL KNOB, 6.4MM; Shaft Type:Round Shaft; Shaft Diameter:6.4mm; Knob Material:Aluminium; Knob / Dial Style:Round with Indicator Line; Knob Diameter:14mm; Product Range:-; Body Material:Aluminum RoHS Compliant: Yes
Datasheet
Description
ROUND DIAL KNOB, 6.4MM; Shaft Type:Round Shaft; Shaft Diameter:6.4mm; Knob Material:Aluminium; Knob / Dial Style:Round with Indicator Line; Knob Diameter:14mm; Product Range:-; Body Material:Aluminum RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Round Dial Knob, 6.4Mm; Shaft Type Multicomp - 10M7532 - Newark, An Avnet Company
Chicago, IL, United States
Round Dial Knob, 6.4Mm; Shaft Type Multicomp
10M7532
Round Dial Knob, 6.4Mm; Shaft Type Multicomp 10M7532
ROUND DIAL KNOB, 6.4MM; Shaft Type:Round Shaft; Shaft Diameter:6.4mm; Knob Material:Aluminium; Knob / Dial Style:Round with Indicator Line; Knob Diameter:14mm; Product Range:-; Body Material:Aluminum RoHS Compliant: Yes

ROUND DIAL KNOB, 6.4MM; Shaft Type:Round Shaft; Shaft Diameter:6.4mm; Knob Material:Aluminium; Knob / Dial Style:Round with Indicator Line; Knob Diameter:14mm; Product Range:-; Body Material:Aluminum RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Knobs (industrial)
Product Number 10M7532
Product Name Round Dial Knob, 6.4Mm; Shaft Type Multicomp
Knob Material Metal
Unlock Full Specs
to access all available technical data