multicomp PRO Terminal Block Pluggable, 7 Position, 24-12Awg; Pitch Spacing Multicomp Pro MC210-50807

Description
TERMINAL BLOCK PLUGGABLE, 7 POSITION, 24-12AWG; Pitch Spacing:5.08mm; No. of Positions:7Positions ; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK PLUGGABLE, 7 POSITION, 24-12AWG; Pitch Spacing:5.08mm; No. of Positions:7Positions ; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Pluggable, 7 Position, 24-12Awg; Pitch Spacing Multicomp Pro - 04R6942 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 7 Position, 24-12Awg; Pitch Spacing Multicomp Pro
04R6942
Terminal Block Pluggable, 7 Position, 24-12Awg; Pitch Spacing Multicomp Pro 04R6942
TERMINAL BLOCK PLUGGABLE, 7 POSITION, 24-12AWG; Pitch Spacing:5.08mm; No. of Positions:7Positions ; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:300V RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE, 7 POSITION, 24-12AWG; Pitch Spacing:5.08mm; No. of Positions:7Positions; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 04R6942
Product Name Terminal Block Pluggable, 7 Position, 24-12Awg; Pitch Spacing Multicomp Pro
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - 30.257/BLU - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Termination Options Through Hole
Terminal Block Type Fixed Terminal Blocks
View Details
Triple-deck terminal block - Shield terminal block - Through terminal block - 2002-3248 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Fixed Terminal Blocks - BB-CON-WR2 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details