multicomp PRO Terminal Block Pluggable, 4 Position, 24-12Awg; Pitch Spacing Multicomp Pro MC210-50004

Description
TERMINAL BLOCK PLUGGABLE, 4 POSITION, 24-12AWG; Pitch Spacing:5mm; No. of Positions:4Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Colour:Green RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK PLUGGABLE, 4 POSITION, 24-12AWG; Pitch Spacing:5mm; No. of Positions:4Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Colour:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Pluggable, 4 Position, 24-12Awg; Pitch Spacing Multicomp Pro - 04R6929 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 4 Position, 24-12Awg; Pitch Spacing Multicomp Pro
04R6929
Terminal Block Pluggable, 4 Position, 24-12Awg; Pitch Spacing Multicomp Pro 04R6929
TERMINAL BLOCK PLUGGABLE, 4 POSITION, 24-12AWG; Pitch Spacing:5mm; No. of Positions:4Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Colour:Green RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE, 4 POSITION, 24-12AWG; Pitch Spacing:5mm; No. of Positions:4Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 04R6929
Product Name Terminal Block Pluggable, 4 Position, 24-12Awg; Pitch Spacing Multicomp Pro
North American 24 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 90.82 - Screw terminal (Box clamp) socket - 9082 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CSA, cRUus, ukca, CE-2, EAC-1
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - 2402.0/100 - Powell Electronics, Inc.
Specs
North American 12 AWG
View Details
DIN Rail Terminal Blocks - 2475813 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
North American 16 AWG
View Details
2 suppliers
DB25 DIN-rail Wiring Board - ADAM-3925-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers