multicomp PRO Ceramic Capacitor 2200Pf 2Kv Z5U 20%, Radial; Capacitance Multicomp Pro MC202222M070B20C7B

Description
CERAMIC CAPACITOR 2200PF 2KV Z5U 20%, RADIAL; Capacitance:2200pF; Voltage(DC):2kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Lead Spacing:7.5mm; Capacitor Terminals:PC Pin; Product Range:MC Series; Diameter:7mm RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 2200PF 2KV Z5U 20%, RADIAL; Capacitance:2200pF; Voltage(DC):2kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Lead Spacing:7.5mm; Capacitor Terminals:PC Pin; Product Range:MC Series; Diameter:7mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 2200Pf 2Kv Z5U 20%, Radial; Capacitance Multicomp Pro - 23T7767 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2200Pf 2Kv Z5U 20%, Radial; Capacitance Multicomp Pro
23T7767
Ceramic Capacitor 2200Pf 2Kv Z5U 20%, Radial; Capacitance Multicomp Pro 23T7767
CERAMIC CAPACITOR 2200PF 2KV Z5U 20%, RADIAL; Capacitance:2200pF; Voltage(DC):2kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Lead Spacing:7.5mm; Capacitor Terminals:PC Pin; Product Range:MC Series; Diameter:7mm RoHS Compliant: Yes

CERAMIC CAPACITOR 2200PF 2KV Z5U 20%, RADIAL; Capacitance:2200pF; Voltage(DC):2kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Lead Spacing:7.5mm; Capacitor Terminals:PC Pin; Product Range:MC Series; Diameter:7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 23T7767
Product Name Ceramic Capacitor 2200Pf 2Kv Z5U 20%, Radial; Capacitance Multicomp Pro
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C272U150AD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers