multicomp PRO Ceramic Capacitor 0.01Uf 2Kv Y5V 20%, Radial; Capacitance Multicomp Pro MC202103M120B20C0B

Description
CERAMIC CAPACITOR 0.01UF 2KV Y5V 20%, RADIAL; Capacitance:10000pF; Voltage(DC):2kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:Y5V; Lead Spacing:10mm; Capacitor Terminals:PC Pin; Product Range:MC Series; Diameter:12mm RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 0.01UF 2KV Y5V 20%, RADIAL; Capacitance:10000pF; Voltage(DC):2kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:Y5V; Lead Spacing:10mm; Capacitor Terminals:PC Pin; Product Range:MC Series; Diameter:12mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.01Uf 2Kv Y5V 20%, Radial; Capacitance Multicomp Pro - 23T7760 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf 2Kv Y5V 20%, Radial; Capacitance Multicomp Pro
23T7760
Ceramic Capacitor 0.01Uf 2Kv Y5V 20%, Radial; Capacitance Multicomp Pro 23T7760
CERAMIC CAPACITOR 0.01UF 2KV Y5V 20%, RADIAL; Capacitance:10000pF; Voltage(DC):2kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:Y5V; Lead Spacing:10mm; Capacitor Terminals:PC Pin; Product Range:MC Series; Diameter:12mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF 2KV Y5V 20%, RADIAL; Capacitance:10000pF; Voltage(DC):2kV; Capacitance Tolerance:± 20%; Dielectric Characteristic:Y5V; Lead Spacing:10mm; Capacitor Terminals:PC Pin; Product Range:MC Series; Diameter:12mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 23T7760
Product Name Ceramic Capacitor 0.01Uf 2Kv Y5V 20%, Radial; Capacitance Multicomp Pro
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C114U020ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details