multicomp PRO Res, Thick Film, 0R, 1%, 0.5W, 2010; Resistor Case / Package Multicomp Pro MC2010W2F0000T4E

Description
RES, THICK FILM, 0R, 1%, 0.5W, 2010; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Power Rating:500mW; Current Rating:2A; Product Range:-; Product Length:5mm; Product Width:2.5mm; Product Height:0.55mm RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 0R, 1%, 0.5W, 2010; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Power Rating:500mW; Current Rating:2A; Product Range:-; Product Length:5mm; Product Width:2.5mm; Product Height:0.55mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 0R, 1%, 0.5W, 2010; Resistor Case / Package Multicomp Pro - 79M6248 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0R, 1%, 0.5W, 2010; Resistor Case / Package Multicomp Pro
79M6248
Res, Thick Film, 0R, 1%, 0.5W, 2010; Resistor Case / Package Multicomp Pro 79M6248
RES, THICK FILM, 0R, 1%, 0.5W, 2010; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Power Rating:500mW; Current Rating:2A; Product Range:-; Product Length:5mm; Product Width:2.5mm; Product Height:0.55mm RoHS Compliant: Yes

RES, THICK FILM, 0R, 1%, 0.5W, 2010; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Power Rating:500mW; Current Rating:2A; Product Range:-; Product Length:5mm; Product Width:2.5mm; Product Height:0.55mm RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor; Resistor Case / Package Multicomp Pro - 84M7085 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor; Resistor Case / Package Multicomp Pro
84M7085
Thick Film Resistor; Resistor Case / Package Multicomp Pro 84M7085
THICK FILM RESISTOR; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Power Rating:500mW; Current Rating:2A; Product Range:-; Product Length:5mm; Product Width:2.5mm; Product Height:0.55mm; Resistance:0ohm RoHS Compliant: Yes

THICK FILM RESISTOR; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Power Rating:500mW; Current Rating:2A; Product Range:-; Product Length:5mm; Product Width:2.5mm; Product Height:0.55mm; Resistance:0ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 79M6248 84M7085
Product Name Res, Thick Film, 0R, 1%, 0.5W, 2010; Resistor Case / Package Multicomp Pro Thick Film Resistor; Resistor Case / Package Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric] 2010; 2010 [5025 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 102 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details