multicomp PRO Terminal Block Pluggable 11 Position, 24-12Awg; Pitch Spacing Multicomp Pro MC200-50811

Description
TERMINAL BLOCK PLUGGABLE 11 POSITION, 24-12AWG; Pitch Spacing:5.08mm; No. of Positions:11Position s; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Colour:GreenRoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK PLUGGABLE 11 POSITION, 24-12AWG; Pitch Spacing:5.08mm; No. of Positions:11Position s; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Colour:GreenRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Pluggable 11 Position, 24-12Awg; Pitch Spacing Multicomp Pro - 04R6925 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable 11 Position, 24-12Awg; Pitch Spacing Multicomp Pro
04R6925
Terminal Block Pluggable 11 Position, 24-12Awg; Pitch Spacing Multicomp Pro 04R6925
TERMINAL BLOCK PLUGGABLE 11 POSITION, 24-12AWG; Pitch Spacing:5.08mm; No. of Positions:11Position s; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Colour:GreenRoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE 11 POSITION, 24-12AWG; Pitch Spacing:5.08mm; No. of Positions:11Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Colour:GreenRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 04R6925
Product Name Terminal Block Pluggable 11 Position, 24-12Awg; Pitch Spacing Multicomp Pro
North American 24 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

PBE Turret Terminal Board - 609-4 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1509
# of Contacts 4
Body Material Phenolic, XP
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-20D1-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 20
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers