multicomp PRO Terminal Block Pluggable, 5 Position, 24-12Awg; Pitch Spacing Multicomp Pro MC200-50805

Description
TERMINAL BLOCK PLUGGABLE, 5 POSITION, 24-12AWG; Pitch Spacing:5.08mm; No. of Positions:5Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Colour:Green RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK PLUGGABLE, 5 POSITION, 24-12AWG; Pitch Spacing:5.08mm; No. of Positions:5Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Colour:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Pluggable, 5 Position, 24-12Awg; Pitch Spacing Multicomp Pro - 04R6919 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 5 Position, 24-12Awg; Pitch Spacing Multicomp Pro
04R6919
Terminal Block Pluggable, 5 Position, 24-12Awg; Pitch Spacing Multicomp Pro 04R6919
TERMINAL BLOCK PLUGGABLE, 5 POSITION, 24-12AWG; Pitch Spacing:5.08mm; No. of Positions:5Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Colour:Green RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE, 5 POSITION, 24-12AWG; Pitch Spacing:5.08mm; No. of Positions:5Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 04R6919
Product Name Terminal Block Pluggable, 5 Position, 24-12Awg; Pitch Spacing Multicomp Pro
North American 24 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 95.P5 - Socket with Push-in terminals - 95P5 - Finder S.p.A. con unico socio
Specs
Termination Options Push-in
Approvals IMQ-grande, EAC-1, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.172 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Disconnect terminal block for test and measurement - 2002-1772/401-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Terminal Block Interface Modules - PCLD-8840-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details