The Terminal Block Pluggable 10 Position, part number 04R6914, features a 5mm pitch spacing and is designed for wire sizes ranging from 24AWG to 12AWG. It has a rated current of 16A and can withstand an insulation voltage of AC2,000V minimum. The insulation resistance is greater than 2,000M,Ѷ at DC500V, ensuring reliable performance in various applications. The operating temperature range is from -40°C to +105°C. The terminal block is constructed with a polyamide 66 insulating body and includes phosphor bronze contacts that are tin plated, along with nickel-plated brass terminals and screws. The wire connection method is screw-based, with a recommended wire strip length of 7mm and a screw torque specification of 7lb-inch. This product is RoHS compliant, making it suitable for environmentally conscious projects.
TERMINAL BLOCK PLUGGABLE 10 POSITION, 24-12AWG; Pitch Spacing:5mm; No. of Positions:10Position
| Newark, An Avnet Company | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 04R6914 |
| Product Name | Terminal Block Pluggable 10 Position, 24-12Awg; Pitch Spacing Multicomp Pro |
| North American | 24 to 12 AWG |