multicomp PRO Standard Diode, 3A, 200V, Do-201Ad; Repetitive Peak Reverse Voltage Multicomp MC1N5402-T/R-RH

Description
STANDARD DIODE, 3A, 200V, DO-201AD; Repetitive Peak Reverse Voltage:200V; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:1.2V; Reverse Recovery Time:-; Forward Surge Current:200A; No. of Pins:2Pins RoHS Compliant: Yes
Datasheet
Description
STANDARD DIODE, 3A, 200V, DO-201AD; Repetitive Peak Reverse Voltage:200V; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:1.2V; Reverse Recovery Time:-; Forward Surge Current:200A; No. of Pins:2Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Diode, 3A, 200V, Do-201Ad; Repetitive Peak Reverse Voltage Multicomp - 10M9631 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 3A, 200V, Do-201Ad; Repetitive Peak Reverse Voltage Multicomp
10M9631
Standard Diode, 3A, 200V, Do-201Ad; Repetitive Peak Reverse Voltage Multicomp 10M9631
STANDARD DIODE, 3A, 200V, DO-201AD; Repetitive Peak Reverse Voltage:200V; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:1.2V; Reverse Recovery Time:-; Forward Surge Current:200A; No. of Pins:2Pins RoHS Compliant: Yes

STANDARD DIODE, 3A, 200V, DO-201AD; Repetitive Peak Reverse Voltage:200V; Average Forward Current:3A; Diode Configuration:Single; Forward Voltage Max:1.2V; Reverse Recovery Time:-; Forward Surge Current:200A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 10M9631
Product Name Standard Diode, 3A, 200V, Do-201Ad; Repetitive Peak Reverse Voltage Multicomp
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4473 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 65 mA
IR 0.0500 mA
View Details
Lamp test diode - lamp-test-diode-module - BARTEC
Specs
Diode Type General Purpose
Tj -32 to 16 C (-25 to 60 F)
View Details
Diodes - NC203 - Maury Microwave
Maury Microwave
Specs
Tj -40 to 85 C (-40 to 185 F)
View Details