Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TOGGLE SWITCHES
MULTICOMP PRO
MC1MS1T2B4V2RE -- TOGGLE SWITCH, SPDT, 20V ROHS COMPLIANT MULTICOMP PRO
multicomp PRO
Toggle Switch, Spdt, 20V Rohs Compliant Multicomp Pro
MC1MS1T2B4V2RE
Description
TOGGLE SWITCH, SPDT, 20V ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Datasheet
Description
TOGGLE SWITCH, SPDT, 20V ROHS COMPLIANT: YES
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Spdt, 20V Rohs Compliant Multicomp Pro
69AC6206
Toggle Switch, Spdt, 20V Rohs Compliant Multicomp Pro
69AC6206
TOGGLE SWITCH, SPDT, 20V ROHS COMPLIANT: YES
TOGGLE SWITCH, SPDT, 20V ROHS COMPLIANT: YES
Supplier's Site
Datasheet
Technical Specifications
Newark, An Avnet Company
Product Category
Toggle Switches
Product Number
69AC6206
Product Name
Toggle Switch, Spdt, 20V Rohs Compliant Multicomp Pro
Switch Type
Toggle
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Toggle Switches
2066986
Specs
Switch Type
Toggle
Switch Function
Momentary
Momentary Contact Switch Function
Momentary-off-momentary
View Details
OTTO Controls
T71 Narrow Single Pole Toggle Switches
T71
Specs
Switch Type
Toggle
Toggle Actuator
Standard Toggle Handle; Lever lockout, dome button, rocker button
Switch Function
Momentary
View Details
NKK Switches
Process Sealed Subminiature Rocker
A13KB1
Specs
Switch Type
Rocker; Toggle
Momentary Contact Switch Function
On-Off-On
Pole & Throw Specifications
Single Pole, Double Throw; SPDT
View Details
6
suppliers
Suzhou Ele Mfg Co., Ltd.
15 Amp 4 Way Toggle Switch, Residential Grade
1003
Specs
Switch Type
Toggle
Standards / Compliances
UL Listed
Operating Temperature
-40 to 140 F (-40 to 60 C)
View Details