multicomp PRO Axial Fan, 80Mm, 115Vac, 120Ma; Nominal Rated Voltage Ac Multicomp MC19701

Description
AXIAL FAN, 80MM, 115VAC, 120mA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:22CFM; Noise Rating:34.5dBA; Power Rating:11W RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 80MM, 115VAC, 120mA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:22CFM; Noise Rating:34.5dBA; Power Rating:11W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 80Mm, 115Vac, 120Ma; Nominal Rated Voltage Ac Multicomp - 70K8584 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 80Mm, 115Vac, 120Ma; Nominal Rated Voltage Ac Multicomp
70K8584
Axial Fan, 80Mm, 115Vac, 120Ma; Nominal Rated Voltage Ac Multicomp 70K8584
AXIAL FAN, 80MM, 115VAC, 120mA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:22CFM; Noise Rating:34.5dBA; Power Rating:11W RoHS Compliant: Yes

AXIAL FAN, 80MM, 115VAC, 120mA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:22CFM; Noise Rating:34.5dBA; Power Rating:11W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 70K8584
Product Name Axial Fan, 80Mm, 115Vac, 120Ma; Nominal Rated Voltage Ac Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 22 SCFM (37.39 m³/hr)
Nominal Voltage 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Type 7F.31 - Reverse flow filter fan - 7F3181204400 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 235 to 262 SCFM (400 to 445 m³/hr)
Nominal Power 72 to 120 watts
View Details
Electrical - Climate Control - Filtered Fans - PF66000T3RBK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 462 SCFM (785 m³/hr)
Nominal Voltage 115 volts
View Details
Axial Fan - 299DX - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 67.8 SCFM (115 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details