multicomp PRO Axial Fan, 80Mm X 80Mm X 38Mm, 115Vac, 130Ma; Nominal Rated Voltage Ac Multicomp MC19700

Description
AXIAL FAN, 80MM x 80MM x 38MM, 115VAC, 130MA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:30CFM; Noise Rating:35dBA; Power Rating:12W RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 80MM x 80MM x 38MM, 115VAC, 130MA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:30CFM; Noise Rating:35dBA; Power Rating:12W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 80Mm X 80Mm X 38Mm, 115Vac, 130Ma; Nominal Rated Voltage Ac Multicomp - 70K8583 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 80Mm X 80Mm X 38Mm, 115Vac, 130Ma; Nominal Rated Voltage Ac Multicomp
70K8583
Axial Fan, 80Mm X 80Mm X 38Mm, 115Vac, 130Ma; Nominal Rated Voltage Ac Multicomp 70K8583
AXIAL FAN, 80MM x 80MM x 38MM, 115VAC, 130MA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:30CFM; Noise Rating:35dBA; Power Rating:12W RoHS Compliant: Yes

AXIAL FAN, 80MM x 80MM x 38MM, 115VAC, 130MA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:30CFM; Noise Rating:35dBA; Power Rating:12W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 70K8583
Product Name Axial Fan, 80Mm X 80Mm X 38Mm, 115Vac, 130Ma; Nominal Rated Voltage Ac Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 30 SCFM (50.99 m³/hr)
Nominal Voltage 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.30 - Filter fan - 7F3081201020 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.12 to 17.06 SCFM (24 to 29 m³/hr)
Nominal Power 27 to 21 watts
View Details
SANYO DENKI Cooling Fans - Centrifugal Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - DPF22000A115WH - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 38 SCFM (64.59 m³/hr)
Nominal Voltage 115 volts
View Details
Roof Filter Fan RFP 018 - 01860.0-02 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 203 SCFM (345 m³/hr)
Nominal Voltage 120 volts
View Details