multicomp PRO Axial Fan, 120Mm, 240Vac, 100Ma; Nominal Rated Voltage Ac Multicomp MC19699

Description
AXIAL FAN, 120MM, 240VAC, 100mA; Nominal Rated Voltage AC:220V to 240V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:25.5mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:80CFM; Noise Rating:48dBA; IP Rating:- RoHS Compliant: Yes
Description
AXIAL FAN, 120MM, 240VAC, 100mA; Nominal Rated Voltage AC:220V to 240V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:25.5mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:80CFM; Noise Rating:48dBA; IP Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 120Mm, 240Vac, 100Ma; Nominal Rated Voltage Ac Multicomp - 70K8582 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 120Mm, 240Vac, 100Ma; Nominal Rated Voltage Ac Multicomp
70K8582
Axial Fan, 120Mm, 240Vac, 100Ma; Nominal Rated Voltage Ac Multicomp 70K8582
AXIAL FAN, 120MM, 240VAC, 100mA; Nominal Rated Voltage AC:220V to 240V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:25.5mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:80CFM; Noise Rating:48dBA; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 120MM, 240VAC, 100mA; Nominal Rated Voltage AC:220V to 240V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:25.5mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:80CFM; Noise Rating:48dBA; IP Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 70K8582
Product Name Axial Fan, 120Mm, 240Vac, 100Ma; Nominal Rated Voltage Ac Multicomp
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1759839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 52.95 SCFM (90 m³/hr)
Nominal Power 3 watts
View Details
SANYO DENKI Cooling Fans - Centrifugal Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PTF60500LG230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 230 volts
Nominal Power 24 watts
View Details