multicomp PRO Axial Fan, 120Mm, 115Vac, 210Ma; Nominal Rated Voltage Ac Multicomp MC19698

Description
AXIAL FAN, 120MM, 115VAC, 210mA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:25mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:80CFM; Noise Rating:48dBA; Power Rating:18W RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 120MM, 115VAC, 210mA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:25mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:80CFM; Noise Rating:48dBA; Power Rating:18W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 120Mm, 115Vac, 210Ma; Nominal Rated Voltage Ac Multicomp - 70K8581 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 120Mm, 115Vac, 210Ma; Nominal Rated Voltage Ac Multicomp
70K8581
Axial Fan, 120Mm, 115Vac, 210Ma; Nominal Rated Voltage Ac Multicomp 70K8581
AXIAL FAN, 120MM, 115VAC, 210mA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:25mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:80CFM; Noise Rating:48dBA; Power Rating:18W RoHS Compliant: Yes

AXIAL FAN, 120MM, 115VAC, 210mA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:25mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:80CFM; Noise Rating:48dBA; Power Rating:18W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 70K8581
Product Name Axial Fan, 120Mm, 115Vac, 210Ma; Nominal Rated Voltage Ac Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 80 SCFM (136 m³/hr)
Nominal Voltage 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fan FF 018 - 01804.0-00 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 118 SCFM (201 m³/hr)
Maximum Sound Level 60 dbA
View Details
2 suppliers
40x40x20mm, 5 VDC, 4.489 CFM, 2 Wire Leads,B all Bearing DC Axial Fan - FAD1-04020BBAW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 4.49 SCFM (7.63 m³/hr)
Maximum Static Pressure 0.0800 in H2O (0.1495 Torr)
View Details
3 suppliers
6015-9 Series 1.68 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6015M24BPLP1b-9 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1075 to ? in H2O (0.2008 to ? Torr)
Maximum Sound Level 27.4 dbA
View Details
Electrical - Climate Control - Filtered Fans - RH60000N4SS - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 15.51 inch (394 mm)
View Details