multicomp PRO Axial Fan, 120Mm, 240Vac, 60Ma; Nominal Rated Voltage Ac Multicomp MC19697

Description
AXIAL FAN, 120MM, 240VAC, 60mA; Nominal Rated Voltage AC:220V to 240V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:70CFM; Noise Rating:36dBA; Power Rating:10W RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 120MM, 240VAC, 60mA; Nominal Rated Voltage AC:220V to 240V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:70CFM; Noise Rating:36dBA; Power Rating:10W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 120Mm, 240Vac, 60Ma; Nominal Rated Voltage Ac Multicomp - 70K8580 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 120Mm, 240Vac, 60Ma; Nominal Rated Voltage Ac Multicomp
70K8580
Axial Fan, 120Mm, 240Vac, 60Ma; Nominal Rated Voltage Ac Multicomp 70K8580
AXIAL FAN, 120MM, 240VAC, 60mA; Nominal Rated Voltage AC:220V to 240V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:70CFM; Noise Rating:36dBA; Power Rating:10W RoHS Compliant: Yes

AXIAL FAN, 120MM, 240VAC, 60mA; Nominal Rated Voltage AC:220V to 240V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:70CFM; Noise Rating:36dBA; Power Rating:10W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 70K8580
Product Name Axial Fan, 120Mm, 240Vac, 60Ma; Nominal Rated Voltage Ac Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 70 SCFM (119 m³/hr)
Nominal Voltage 220 to 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Type 7F.20 - Filter Fan - 7F20823042500 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 147 to 174 SCFM (250 to 295 m³/hr)
Nominal Power 46 to 50 watts
View Details
Electrical - Climate Control - Filtered Fans - PFA20000T3RBK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Backward Curved Fan - N86-40007 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 2445 SCFM (4156 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details