multicomp PRO Axial Fan, 120Mm, 115Vac, 130Ma; Nominal Rated Voltage Ac Multicomp MC19696

Description
AXIAL FAN, 120MM, 115VAC, 130mA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:76CFM; Noise Rating:38dBA; Power Rating:11W; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 120MM, 115VAC, 130mA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:76CFM; Noise Rating:38dBA; Power Rating:11W; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 120Mm, 115Vac, 130Ma; Nominal Rated Voltage Ac Multicomp - 70K8579 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 120Mm, 115Vac, 130Ma; Nominal Rated Voltage Ac Multicomp
70K8579
Axial Fan, 120Mm, 115Vac, 130Ma; Nominal Rated Voltage Ac Multicomp 70K8579
AXIAL FAN, 120MM, 115VAC, 130mA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:76CFM; Noise Rating:38dBA; Power Rating:11W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 120MM, 115VAC, 130mA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:76CFM; Noise Rating:38dBA; Power Rating:11W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 70K8579
Product Name Axial Fan, 120Mm, 115Vac, 130Ma; Nominal Rated Voltage Ac Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 76 SCFM (129 m³/hr)
Nominal Voltage 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.30 - Filter fan - 7F3081202055 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.36 to 37.06 SCFM (55 to 63 m³/hr)
Nominal Power 30 to 25 watts
View Details
SANYO DENKI Cooling Fans - Splash Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - RHA40000G - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Replacement Bulb For Dl 026, 120 Vac Light Rohs Compliant Stego - 82K8898 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details