multicomp PRO Axial Fan, 120Mm, 240Vac, 125Ma; Nominal Rated Voltage Ac Multicomp MC19695

Description
AXIAL FAN, 120MM, 240VAC, 125mA; Nominal Rated Voltage AC:220V to 240V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38.5mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:105CFM; Noise Rating:48dBA; Power Rating:19W RoHS Compliant: Yes
Description
AXIAL FAN, 120MM, 240VAC, 125mA; Nominal Rated Voltage AC:220V to 240V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38.5mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:105CFM; Noise Rating:48dBA; Power Rating:19W RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 120Mm, 240Vac, 125Ma; Nominal Rated Voltage Ac Multicomp - 70K8578 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 120Mm, 240Vac, 125Ma; Nominal Rated Voltage Ac Multicomp
70K8578
Axial Fan, 120Mm, 240Vac, 125Ma; Nominal Rated Voltage Ac Multicomp 70K8578
AXIAL FAN, 120MM, 240VAC, 125mA; Nominal Rated Voltage AC:220V to 240V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38.5mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:105CFM; Noise Rating:48dBA; Power Rating:19W RoHS Compliant: Yes

AXIAL FAN, 120MM, 240VAC, 125mA; Nominal Rated Voltage AC:220V to 240V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38.5mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:105CFM; Noise Rating:48dBA; Power Rating:19W RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 70K8578
Product Name Axial Fan, 120Mm, 240Vac, 125Ma; Nominal Rated Voltage Ac Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 105 SCFM (178 m³/hr)
Nominal Voltage 220 to 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - AC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type 50/60 Hz AC
View Details
Type 7F.21 - Reverse flow filter fan - 7F2182304250 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 147 to 174 SCFM (250 to 295 m³/hr)
Nominal Power 46 to 50 watts
View Details
Electrical - Climate Control - Filtered Fans - PF67000T12BK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 368 SCFM (625 m³/hr)
Maximum Static Pressure 0.7507 in H2O (1.4 Torr)
View Details
Axial Fan - 299DL - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 37.1 SCFM (63.06 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details