multicomp PRO Axial Fan, 120Mm X 120Mm X 38Mm, 115Vac, 210Ma; Nominal Rated Voltage Ac Multicomp MC19694

Description
AXIAL FAN, 120MM x 120MM x 38MM, 115VAC, 210MA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:105CFM; Noise Rating:48dBA; Power Rating:18WRoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 120MM x 120MM x 38MM, 115VAC, 210MA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:105CFM; Noise Rating:48dBA; Power Rating:18WRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 120Mm X 120Mm X 38Mm, 115Vac, 210Ma; Nominal Rated Voltage Ac Multicomp - 70K8577 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 120Mm X 120Mm X 38Mm, 115Vac, 210Ma; Nominal Rated Voltage Ac Multicomp
70K8577
Axial Fan, 120Mm X 120Mm X 38Mm, 115Vac, 210Ma; Nominal Rated Voltage Ac Multicomp 70K8577
AXIAL FAN, 120MM x 120MM x 38MM, 115VAC, 210MA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:105CFM; Noise Rating:48dBA; Power Rating:18WRoHS Compliant: Yes

AXIAL FAN, 120MM x 120MM x 38MM, 115VAC, 210MA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:105CFM; Noise Rating:48dBA; Power Rating:18WRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 70K8577
Product Name Axial Fan, 120Mm X 120Mm X 38Mm, 115Vac, 210Ma; Nominal Rated Voltage Ac Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 105 SCFM (178 m³/hr)
Nominal Voltage 115 volts
Unlock Full Specs
to access all available technical data