multicomp PRO Axial Fan, 92Mm, 115Vac, 120Ma; Nominal Rated Voltage Ac Multicomp MC19687

Description
AXIAL FAN, 92MM, 115VAC, 120mA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:37CFM; Noise Rating:40dBA; Power Rating:12W RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 92MM, 115VAC, 120mA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:37CFM; Noise Rating:40dBA; Power Rating:12W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 92Mm, 115Vac, 120Ma; Nominal Rated Voltage Ac Multicomp - 70K8570 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 92Mm, 115Vac, 120Ma; Nominal Rated Voltage Ac Multicomp
70K8570
Axial Fan, 92Mm, 115Vac, 120Ma; Nominal Rated Voltage Ac Multicomp 70K8570
AXIAL FAN, 92MM, 115VAC, 120mA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:37CFM; Noise Rating:40dBA; Power Rating:12W RoHS Compliant: Yes

AXIAL FAN, 92MM, 115VAC, 120mA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:37CFM; Noise Rating:40dBA; Power Rating:12W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 70K8570
Product Name Axial Fan, 92Mm, 115Vac, 120Ma; Nominal Rated Voltage Ac Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 37 SCFM (62.89 m³/hr)
Nominal Voltage 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Long Life Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Type 7F.21 - Reverse flow filter fan - 7F2190242055 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature 5 to 131 F (-15 to 55 C)
View Details
Electrical - Climate Control - Filtered Fans - PFFT60001 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fan - 125DX 24 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 129 SCFM (219 m³/hr)
Maximum Sound Level 48 dbA
View Details