multicomp PRO Axial Fan, 120Mm, 240Vac, 140Ma; Nominal Rated Voltage Ac Multicomp MC19685

Description
AXIAL FAN, 120MM, 240VAC, 140mA; Nominal Rated Voltage AC:220V to 240V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38.5mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:115CFM; Noise Rating:49dBA; Power Rating:21W RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 120MM, 240VAC, 140mA; Nominal Rated Voltage AC:220V to 240V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38.5mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:115CFM; Noise Rating:49dBA; Power Rating:21W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 120Mm, 240Vac, 140Ma; Nominal Rated Voltage Ac Multicomp - 70K8568 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 120Mm, 240Vac, 140Ma; Nominal Rated Voltage Ac Multicomp
70K8568
Axial Fan, 120Mm, 240Vac, 140Ma; Nominal Rated Voltage Ac Multicomp 70K8568
AXIAL FAN, 120MM, 240VAC, 140mA; Nominal Rated Voltage AC:220V to 240V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38.5mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:115CFM; Noise Rating:49dBA; Power Rating:21W RoHS Compliant: Yes

AXIAL FAN, 120MM, 240VAC, 140mA; Nominal Rated Voltage AC:220V to 240V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38.5mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:115CFM; Noise Rating:49dBA; Power Rating:21W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 70K8568
Product Name Axial Fan, 120Mm, 240Vac, 140Ma; Nominal Rated Voltage Ac Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 115 SCFM (195 m³/hr)
Nominal Voltage 220 to 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1444127 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 40.01 SCFM (68 m³/hr)
Blower/Fan Type Axial Fan
View Details
Ptc Heater Hg 140, Ac/dc 12-30 V, 45W Rohs Compliant Stego - 70M7858 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
SANYO DENKI Cooling Fans - Centrifugal Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF65000T3RLG230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 297 SCFM (505 m³/hr)
Nominal Voltage 230 volts
View Details