multicomp PRO Axial Fan, 120Mm X 38Mm, 115Vac, 115Cfm, 49Dba; Nominal Rated Voltage Ac Multicomp MC19684

Description
AXIAL FAN, 120MM x 38MM, 115VAC, 115CFM, 49dBA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38.5mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:115CFM; Noise Rating:49dBA; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 120MM x 38MM, 115VAC, 115CFM, 49dBA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38.5mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:115CFM; Noise Rating:49dBA; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 120Mm X 38Mm, 115Vac, 115Cfm, 49Dba; Nominal Rated Voltage Ac Multicomp - 70K8567 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 120Mm X 38Mm, 115Vac, 115Cfm, 49Dba; Nominal Rated Voltage Ac Multicomp
70K8567
Axial Fan, 120Mm X 38Mm, 115Vac, 115Cfm, 49Dba; Nominal Rated Voltage Ac Multicomp 70K8567
AXIAL FAN, 120MM x 38MM, 115VAC, 115CFM, 49dBA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38.5mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:115CFM; Noise Rating:49dBA; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 120MM x 38MM, 115VAC, 115CFM, 49dBA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38.5mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:115CFM; Noise Rating:49dBA; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 70K8567
Product Name Axial Fan, 120Mm X 38Mm, 115Vac, 115Cfm, 49Dba; Nominal Rated Voltage Ac Multicomp
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2804593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 15.49 SCFM (26.33 m³/hr)
Nominal Voltage 12 volts
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Electrical - Climate Control - Filtered Fans - PFA40000BK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details