multicomp PRO Axial Fan, 120Mm X 120Mm X 38Mm, 115Vac, 260Ma; Nominal Rated Voltage Ac Multicomp MC19683

Description
AXIAL FAN, 120MM x 120MM x 38MM, 115VAC, 260mA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:117CFM; Noise Rating:50dBA; Power Rating:20W RoHS Compliant: Yes
Description
AXIAL FAN, 120MM x 120MM x 38MM, 115VAC, 260mA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:117CFM; Noise Rating:50dBA; Power Rating:20W RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Axial Fan, part number 70K8566, features a square frame measuring 120mm x 120mm x 38mm and operates at a nominal rated voltage of 115VAC with a current draw of 260mA. It utilizes a ball bearing design, which contributes to its durability and performance. The fan is capable of delivering an airflow of up to 117 CFM and operates at a noise level of 50 dBA, making it suitable for applications where moderate noise levels are acceptable. The power consumption is rated at 20W, and the fan is RoHS compliant, indicating it meets environmental standards. This product is designed for efficient cooling in various electronic applications.

Datasheet Summary
Powered by GS/AI

The Axial Fan, part number 70K8566, features a square frame measuring 120mm x 120mm x 38mm and operates at a nominal rated voltage of 115VAC with a current draw of 260mA. It utilizes a ball bearing design, which contributes to its durability and performance. The fan is capable of delivering an airflow of up to 117 CFM and operates at a noise level of 50 dBA, making it suitable for applications where moderate noise levels are acceptable. The power consumption is rated at 20W, and the fan is RoHS compliant, indicating it meets environmental standards. This product is designed for efficient cooling in various electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 120Mm X 120Mm X 38Mm, 115Vac, 260Ma; Nominal Rated Voltage Ac Multicomp - 70K8566 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 120Mm X 120Mm X 38Mm, 115Vac, 260Ma; Nominal Rated Voltage Ac Multicomp
70K8566
Axial Fan, 120Mm X 120Mm X 38Mm, 115Vac, 260Ma; Nominal Rated Voltage Ac Multicomp 70K8566
AXIAL FAN, 120MM x 120MM x 38MM, 115VAC, 260mA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:117CFM; Noise Rating:50dBA; Power Rating:20W RoHS Compliant: Yes

AXIAL FAN, 120MM x 120MM x 38MM, 115VAC, 260mA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:117CFM; Noise Rating:50dBA; Power Rating:20W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 70K8566
Product Name Axial Fan, 120Mm X 120Mm X 38Mm, 115Vac, 260Ma; Nominal Rated Voltage Ac Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 117 SCFM (199 m³/hr)
Nominal Voltage 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.21 - Reverse flow filter fan - 7F2182305550 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 324 to 356 SCFM (550 to 605 m³/hr)
Nominal Power 76 to 116 watts
View Details
SANYO DENKI Cooling Fans - Long Life Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - XF6115 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 220 SCFM (374 m³/hr)
Nominal Voltage 115 volts
View Details
2 suppliers