multicomp PRO Axial Fan, 120Mm, 240Vac, 125Ma; Nominal Rated Voltage Ac Multicomp MC19681

Description
AXIAL FAN, 120MM, 240VAC, 125mA; Nominal Rated Voltage AC:220V to 240V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38.5mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:105CFM; Noise Rating:48dBA; Power Rating:19W RoHS Compliant: Yes
Description
AXIAL FAN, 120MM, 240VAC, 125mA; Nominal Rated Voltage AC:220V to 240V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38.5mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:105CFM; Noise Rating:48dBA; Power Rating:19W RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 120Mm, 240Vac, 125Ma; Nominal Rated Voltage Ac Multicomp - 70K8564 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 120Mm, 240Vac, 125Ma; Nominal Rated Voltage Ac Multicomp
70K8564
Axial Fan, 120Mm, 240Vac, 125Ma; Nominal Rated Voltage Ac Multicomp 70K8564
AXIAL FAN, 120MM, 240VAC, 125mA; Nominal Rated Voltage AC:220V to 240V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38.5mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:105CFM; Noise Rating:48dBA; Power Rating:19W RoHS Compliant: Yes

AXIAL FAN, 120MM, 240VAC, 125mA; Nominal Rated Voltage AC:220V to 240V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38.5mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:105CFM; Noise Rating:48dBA; Power Rating:19W RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 70K8564
Product Name Axial Fan, 120Mm, 240Vac, 125Ma; Nominal Rated Voltage Ac Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 105 SCFM (178 m³/hr)
Nominal Voltage 220 to 240 volts
Unlock Full Specs
to access all available technical data