multicomp PRO Axial Fan, 120Mm, 115Vac, 210Ma; Nominal Rated Voltage Ac Multicomp MC19680

Description
AXIAL FAN, 120MM, 115VAC, 210mA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38.5mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:107CFM; Noise Rating:50dBA; Power Rating:18W RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 120MM, 115VAC, 210mA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38.5mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:107CFM; Noise Rating:50dBA; Power Rating:18W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 120Mm, 115Vac, 210Ma; Nominal Rated Voltage Ac Multicomp - 70K8563 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 120Mm, 115Vac, 210Ma; Nominal Rated Voltage Ac Multicomp
70K8563
Axial Fan, 120Mm, 115Vac, 210Ma; Nominal Rated Voltage Ac Multicomp 70K8563
AXIAL FAN, 120MM, 115VAC, 210mA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38.5mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:107CFM; Noise Rating:50dBA; Power Rating:18W RoHS Compliant: Yes

AXIAL FAN, 120MM, 115VAC, 210mA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38.5mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:107CFM; Noise Rating:50dBA; Power Rating:18W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 70K8563
Product Name Axial Fan, 120Mm, 115Vac, 210Ma; Nominal Rated Voltage Ac Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 107 SCFM (182 m³/hr)
Nominal Voltage 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.20 - Filter Fan - 7F20812044000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 235 to 262 SCFM (400 to 445 m³/hr)
Nominal Power 72 to 120 watts
View Details
SANYO DENKI Cooling Fans - Centrifugal Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF67000T3RLG230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 560 SCFM (952 m³/hr)
Nominal Voltage 230 volts
View Details
Filter Fan FF 018 - 01805.0-01 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 323 SCFM (549 m³/hr)
Maximum Sound Level 60 dbA
View Details
2 suppliers