multicomp PRO Axial Fan, 120Mm, 115Vac, 180Ma; Nominal Rated Voltage Ac Multicomp MC19679

Description
AXIAL FAN, 120MM, 115VAC, 180mA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38.5mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:105CFM; Noise Rating:48dBA; Power Rating:18W; IP Rating:-RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 120MM, 115VAC, 180mA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38.5mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:105CFM; Noise Rating:48dBA; Power Rating:18W; IP Rating:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 120Mm, 115Vac, 180Ma; Nominal Rated Voltage Ac Multicomp - 70K8562 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 120Mm, 115Vac, 180Ma; Nominal Rated Voltage Ac Multicomp
70K8562
Axial Fan, 120Mm, 115Vac, 180Ma; Nominal Rated Voltage Ac Multicomp 70K8562
AXIAL FAN, 120MM, 115VAC, 180mA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38.5mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:105CFM; Noise Rating:48dBA; Power Rating:18W; IP Rating:-RoHS Compliant: Yes

AXIAL FAN, 120MM, 115VAC, 180mA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38.5mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:105CFM; Noise Rating:48dBA; Power Rating:18W; IP Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 70K8562
Product Name Axial Fan, 120Mm, 115Vac, 180Ma; Nominal Rated Voltage Ac Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 105 SCFM (178 m³/hr)
Nominal Voltage 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

Replacement Bulb For Dl 026, 120 Vac Light Rohs Compliant Stego - 82K8898 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fans - 1118322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 11.77 SCFM (20 m³/hr)
Blower/Fan Type Axial Fan
View Details
Type 7F.30 - Filter fan - 7F3082303100 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.83 to 67.66 SCFM (100 to 115 m³/hr)
Nominal Power 29 to 25 watts
View Details
Axial Fan - 125DX 24 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 129 SCFM (219 m³/hr)
Maximum Sound Level 48 dbA
View Details