multicomp PRO Axial Fan, 120Mm, 240Vac, 60Ma; Nominal Rated Voltage Ac Multicomp MC19678

Description
AXIAL FAN, 120MM, 240VAC, 60mA; Nominal Rated Voltage AC:220V to 240V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38.5mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:70CFM; Noise Rating:36dBA; Power Rating:10W RoHS Compliant: Yes
Description
AXIAL FAN, 120MM, 240VAC, 60mA; Nominal Rated Voltage AC:220V to 240V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38.5mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:70CFM; Noise Rating:36dBA; Power Rating:10W RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 120Mm, 240Vac, 60Ma; Nominal Rated Voltage Ac Multicomp - 70K8561 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 120Mm, 240Vac, 60Ma; Nominal Rated Voltage Ac Multicomp
70K8561
Axial Fan, 120Mm, 240Vac, 60Ma; Nominal Rated Voltage Ac Multicomp 70K8561
AXIAL FAN, 120MM, 240VAC, 60mA; Nominal Rated Voltage AC:220V to 240V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38.5mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:70CFM; Noise Rating:36dBA; Power Rating:10W RoHS Compliant: Yes

AXIAL FAN, 120MM, 240VAC, 60mA; Nominal Rated Voltage AC:220V to 240V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38.5mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:70CFM; Noise Rating:36dBA; Power Rating:10W RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 70K8561
Product Name Axial Fan, 120Mm, 240Vac, 60Ma; Nominal Rated Voltage Ac Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 70 SCFM (119 m³/hr)
Nominal Voltage 220 to 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1759835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 600 SCFM (1019 m³/hr)
Blower/Fan Type Axial Fan
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Electrical - Climate Control - Filtered Fans - DPF67000A115WH - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 560 SCFM (952 m³/hr)
Nominal Voltage 115 volts
View Details