multicomp PRO Axial Fan, 120Mm, 115Vac, 210Ma; Nominal Rated Voltage Ac Multicomp MC19675

Description
AXIAL FAN, 120MM, 115VAC, 210mA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:25mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:80CFM; Noise Rating:48dBA; Power Rating:18W RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 120MM, 115VAC, 210mA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:25mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:80CFM; Noise Rating:48dBA; Power Rating:18W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 120Mm, 115Vac, 210Ma; Nominal Rated Voltage Ac Multicomp - 70K8558 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 120Mm, 115Vac, 210Ma; Nominal Rated Voltage Ac Multicomp
70K8558
Axial Fan, 120Mm, 115Vac, 210Ma; Nominal Rated Voltage Ac Multicomp 70K8558
AXIAL FAN, 120MM, 115VAC, 210mA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:25mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:80CFM; Noise Rating:48dBA; Power Rating:18W RoHS Compliant: Yes

AXIAL FAN, 120MM, 115VAC, 210mA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:25mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:80CFM; Noise Rating:48dBA; Power Rating:18W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 70K8558
Product Name Axial Fan, 120Mm, 115Vac, 210Ma; Nominal Rated Voltage Ac Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 80 SCFM (136 m³/hr)
Nominal Voltage 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.20 - Filter Fan - 7F2081204400 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 235 to 262 SCFM (400 to 445 m³/hr)
Nominal Power 72 to 120 watts
View Details
SANYO DENKI Cooling Fans - Splash Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF65000T12LG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 115 volts
Nominal Power 90 watts
View Details
FILTER FAN PLUS - DC LINE  AIRFLOW DIRECTION
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 9.41 to 12.94 SCFM (16 to 22 m³/hr)
Nominal Voltage 24 volts
View Details