multicomp PRO Axial Fan, 92Mm, 240Vac, 70Ma; Nominal Rated Voltage Ac Multicomp MC19672

Description
AXIAL FAN, 92MM, 240VAC, 70mA; Nominal Rated Voltage AC:220V to 240V; Fan Frame Type:Square; Fan Frame Size:91.5mm; External Depth:25.5mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:36CFM; Noise Rating:39dBA; Power Rating:14W RoHS Compliant: Yes
Description
AXIAL FAN, 92MM, 240VAC, 70mA; Nominal Rated Voltage AC:220V to 240V; Fan Frame Type:Square; Fan Frame Size:91.5mm; External Depth:25.5mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:36CFM; Noise Rating:39dBA; Power Rating:14W RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 92Mm, 240Vac, 70Ma; Nominal Rated Voltage Ac Multicomp - 70K8555 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 92Mm, 240Vac, 70Ma; Nominal Rated Voltage Ac Multicomp
70K8555
Axial Fan, 92Mm, 240Vac, 70Ma; Nominal Rated Voltage Ac Multicomp 70K8555
AXIAL FAN, 92MM, 240VAC, 70mA; Nominal Rated Voltage AC:220V to 240V; Fan Frame Type:Square; Fan Frame Size:91.5mm; External Depth:25.5mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:36CFM; Noise Rating:39dBA; Power Rating:14W RoHS Compliant: Yes

AXIAL FAN, 92MM, 240VAC, 70mA; Nominal Rated Voltage AC:220V to 240V; Fan Frame Type:Square; Fan Frame Size:91.5mm; External Depth:25.5mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:36CFM; Noise Rating:39dBA; Power Rating:14W RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 70K8555
Product Name Axial Fan, 92Mm, 240Vac, 70Ma; Nominal Rated Voltage Ac Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 36 SCFM (61.19 m³/hr)
Nominal Voltage 220 to 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.21 - Reverse flow filter fan - 7F21812042500 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 147 to 174 SCFM (250 to 295 m³/hr)
Nominal Power 42 to 48 watts
View Details
SANYO DENKI Cooling Fans - Low Power Consumption Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF32000T12BK24 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 24 volts
Nominal Power 5 watts
View Details
Filter Fan Plus- Airflow Direction
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 200 to 232 SCFM (339 to 394 m³/hr)
Nominal Voltage 115 volts
View Details