multicomp PRO Axial Fan, 92Mm, 115Vac, 120Ma; Nominal Rated Voltage Ac Multicomp MC19671

Description
AXIAL FAN, 92MM, 115VAC, 120mA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:36CFM; Noise Rating:39dBA; Power Rating:12W; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 92MM, 115VAC, 120mA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:36CFM; Noise Rating:39dBA; Power Rating:12W; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 92Mm, 115Vac, 120Ma; Nominal Rated Voltage Ac Multicomp - 70K8554 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 92Mm, 115Vac, 120Ma; Nominal Rated Voltage Ac Multicomp
70K8554
Axial Fan, 92Mm, 115Vac, 120Ma; Nominal Rated Voltage Ac Multicomp 70K8554
AXIAL FAN, 92MM, 115VAC, 120mA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:36CFM; Noise Rating:39dBA; Power Rating:12W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 92MM, 115VAC, 120mA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:25mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:36CFM; Noise Rating:39dBA; Power Rating:12W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 70K8554
Product Name Axial Fan, 92Mm, 115Vac, 120Ma; Nominal Rated Voltage Ac Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 36 SCFM (61.19 m³/hr)
Nominal Voltage 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1759836 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 590 SCFM (1002 m³/hr)
Running Current 0.2400 amps
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Electrical - Climate Control - Filtered Fans - RH20000N4GY - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 8.70 inch (221 mm)
View Details