multicomp PRO Cable Assembly, Cat5E Patch, Rj45 Plug, 15Ft, Black; Lan Category Multicomp Pro MC1937

Description
CABLE ASSEMBLY, CAT5E PATCH, RJ45 PLUG, 15FT, BLACK; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:15ft; Cable Length - Metric:4.6m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE ASSEMBLY, CAT5E PATCH, RJ45 PLUG, 15FT, BLACK; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:15ft; Cable Length - Metric:4.6m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly, Cat5E Patch, Rj45 Plug, 15Ft, Black; Lan Category Multicomp Pro - 44W5001 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Cat5E Patch, Rj45 Plug, 15Ft, Black; Lan Category Multicomp Pro
44W5001
Cable Assembly, Cat5E Patch, Rj45 Plug, 15Ft, Black; Lan Category Multicomp Pro 44W5001
CABLE ASSEMBLY, CAT5E PATCH, RJ45 PLUG, 15FT, BLACK; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:15ft; Cable Length - Metric:4.6m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CABLE ASSEMBLY, CAT5E PATCH, RJ45 PLUG, 15FT, BLACK; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:15ft; Cable Length - Metric:4.6m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 44W5001
Product Name Cable Assembly, Cat5E Patch, Rj45 Plug, 15Ft, Black; Lan Category Multicomp Pro
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

EMK Mineral‐Insulated Heating Cable - emk - BARTEC
Specs
Rated Temperature -28.89 to 343 C (-20 to 650 F)
View Details
Overmolded Cable Assemblies, USB 3.0 (USB 3.2 Gen 1x1) Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type USB
Cable Shielding Braid; Foil
Cable Length 82.02 ft (250 dm)
View Details