multicomp PRO Ceramic Capacitor 470Pf 3000V, C0G, 5%, 1812; Capacitance Multicomp Pro MC1812N471J302CT

Description
CERAMIC CAPACITOR 470PF 3000V, C0G, 5%, 1812; Capacitance:470pF; Voltage(DC):3kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Qualification:- RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 470PF 3000V, C0G, 5%, 1812; Capacitance:470pF; Voltage(DC):3kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 470Pf 3000V, C0G, 5%, 1812; Capacitance Multicomp Pro - 22T0296 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 470Pf 3000V, C0G, 5%, 1812; Capacitance Multicomp Pro
22T0296
Ceramic Capacitor 470Pf 3000V, C0G, 5%, 1812; Capacitance Multicomp Pro 22T0296
CERAMIC CAPACITOR 470PF 3000V, C0G, 5%, 1812; Capacitance:470pF; Voltage(DC):3kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 470PF 3000V, C0G, 5%, 1812; Capacitance:470pF; Voltage(DC):3kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Qualification:- RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, C0G/np0, 470Pf, 3Kv, 1812; Capacitance Multicomp Pro - 03AC3418 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G/np0, 470Pf, 3Kv, 1812; Capacitance Multicomp Pro
03AC3418
Cap, Mlcc, C0G/np0, 470Pf, 3Kv, 1812; Capacitance Multicomp Pro 03AC3418
CAP, MLCC, C0G/NP0, 470PF, 3KV, 1812; Capacitance:470pF; Voltage(DC):3kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

CAP, MLCC, C0G/NP0, 470PF, 3KV, 1812; Capacitance:470pF; Voltage(DC):3kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, Mc Series, 470 Pf, 5%, C0G / Np0, 3 Kv, 1812 [4532 Metric] Rohs Compliant Multicomp Pro - 23T7043 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Mc Series, 470 Pf, 5%, C0G / Np0, 3 Kv, 1812 [4532 Metric] Rohs Compliant Multicomp Pro
23T7043
Smd Multilayer Ceramic Capacitor, Mc Series, 470 Pf, 5%, C0G / Np0, 3 Kv, 1812 [4532 Metric] Rohs Compliant Multicomp Pro 23T7043
SMD Multilayer Ceramic Capacitor, MC Series, 470 pF, 5%, C0G / NP0, 3 kV, 1812 [4532 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, MC Series, 470 pF, 5%, C0G / NP0, 3 kV, 1812 [4532 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 22T0296 23T7043
Product Name Ceramic Capacitor 470Pf 3000V, C0G, 5%, 1812; Capacitance Multicomp Pro Smd Multilayer Ceramic Capacitor, Mc Series, 470 Pf, 5%, C0G / Np0, 3 Kv, 1812 [4532 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 4.70E-4 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101193U050BF2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details