multicomp PRO Ceramic Capacitor 150Pf 3000V, C0G, 5%, 1812; Capacitance Multicomp Pro MC1812N151J302CT

Description
CERAMIC CAPACITOR 150PF 3000V, C0G, 5%, 1812; Capacitance:150pF; Voltage(DC):3kV; Voltage(AC):-; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Series Name:MC; MSL:- RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 150PF 3000V, C0G, 5%, 1812; Capacitance:150pF; Voltage(DC):3kV; Voltage(AC):-; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Series Name:MC; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 150Pf 3000V, C0G, 5%, 1812; Capacitance Multicomp Pro - 22T0270 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 150Pf 3000V, C0G, 5%, 1812; Capacitance Multicomp Pro
22T0270
Ceramic Capacitor 150Pf 3000V, C0G, 5%, 1812; Capacitance Multicomp Pro 22T0270
CERAMIC CAPACITOR 150PF 3000V, C0G, 5%, 1812; Capacitance:150pF; Voltage(DC):3kV; Voltage(AC):-; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Series Name:MC; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR 150PF 3000V, C0G, 5%, 1812; Capacitance:150pF; Voltage(DC):3kV; Voltage(AC):-; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Series Name:MC; MSL:- RoHS Compliant: Yes

Supplier's Site
Cap, 150Pf, 3 Kv, 5%, C0G/np0, 1812; Capacitance Multicomp Pro - 23T7040 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Pf, 3 Kv, 5%, C0G/np0, 1812; Capacitance Multicomp Pro
23T7040
Cap, 150Pf, 3 Kv, 5%, C0G/np0, 1812; Capacitance Multicomp Pro 23T7040
CAP, 150PF, 3 KV, 5%, C0G/NP0, 1812; Capacitance:150pF; Voltage Rating:3kV; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

CAP, 150PF, 3 KV, 5%, C0G/NP0, 1812; Capacitance:150pF; Voltage Rating:3kV; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 22T0270 23T7040
Product Name Ceramic Capacitor 150Pf 3000V, C0G, 5%, 1812; Capacitance Multicomp Pro Cap, 150Pf, 3 Kv, 5%, C0G/np0, 1812; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 1.50E-4 microF 1.50E-4 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C163M016AK2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers