multicomp PRO Cap, 1000Pf, 1Kv, Mlcc, 1812; Capacitance Multicomp Pro MC1812N102J102CT

Description
CAP, 1000PF, 1KV, MLCC, 1812; Capacitance:1000pF; Voltage(DC):1kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Length:4.58mm RoHS Compliant: Yes
Description
CAP, 1000PF, 1KV, MLCC, 1812; Capacitance:1000pF; Voltage(DC):1kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Length:4.58mm RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Capacitance Multicomp Pro, part number 23T7031, is a multilayer ceramic capacitor (MLCC) with a capacitance of 1000pF and a rated voltage of 1kV. It is housed in a 1812 case size (4532 metric). This capacitor features a C0G (NP0) dielectric, which is known for its high stability and low loss characteristics. The capacitance tolerance is ±5%, making it suitable for precision applications. The product is RoHS compliant, ensuring it meets environmental regulations. It is designed for use in various applications, including high-frequency power converters and DC-DC converters, where reliability and performance are critical.

Datasheet Summary
Powered by GS/AI

The Capacitance Multicomp Pro, part number 23T7031, is a multilayer ceramic capacitor (MLCC) with a capacitance of 1000pF and a rated voltage of 1kV. It is housed in a 1812 case size (4532 metric). This capacitor features a C0G (NP0) dielectric, which is known for its high stability and low loss characteristics. The capacitance tolerance is ±5%, making it suitable for precision applications. The product is RoHS compliant, ensuring it meets environmental regulations. It is designed for use in various applications, including high-frequency power converters and DC-DC converters, where reliability and performance are critical.

Suppliers

Company
Product
Description
Supplier Links
Cap, 1000Pf, 1Kv, Mlcc, 1812; Capacitance Multicomp Pro - 23T7031 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 1Kv, Mlcc, 1812; Capacitance Multicomp Pro
23T7031
Cap, 1000Pf, 1Kv, Mlcc, 1812; Capacitance Multicomp Pro 23T7031
CAP, 1000PF, 1KV, MLCC, 1812; Capacitance:1000pF; Voltage(DC):1kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Length:4.58mm RoHS Compliant: Yes

CAP, 1000PF, 1KV, MLCC, 1812; Capacitance:1000pF; Voltage(DC):1kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MC Series; Product Length:4.58mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 23T7031
Product Name Cap, 1000Pf, 1Kv, Mlcc, 1812; Capacitance Multicomp Pro
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminum Electrolytic - 101C542U030AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details